Samtec Inc. Header, 2.54Mm, Smd, 2X36 Position; Connector Systems Samtec HTSS-136-01-L-DV

Description
HEADER, 2.54MM, SMD, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X36 Position; Connector Systems Samtec - 84T4788 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X36 Position; Connector Systems Samtec
84T4788
Header, 2.54Mm, Smd, 2X36 Position; Connector Systems Samtec 84T4788
HEADER, 2.54MM, SMD, 2X36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:72Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4788
Product Name Header, 2.54Mm, Smd, 2X36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9218BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Mounting Panel Mount
View Details