Samtec Inc. Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec HTSS-120-01-L-DV

Description
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet
Description
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec - 82T5635 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec
82T5635
Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec 82T5635
HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSS-120-01-L-DV
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSS-120-01-L-DV
CONN HEADER SMD 40POS 2.54MM

CONN HEADER SMD 40POS 2.54MM

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 82T5635 HTSS-120-01-L-DV
Product Name Header, 2.54Mm, Smd, 2X20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 1-100400-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Insulated Shorting Jack-.400
Specs
Gender Female / Jack
View Details
2 suppliers