Samtec Inc. Rectangular Connectors - HTSS-110-04-L-D-RA HTSS-110-04-L-D-RA

Description
Manufacturer: Samtec Inc. Win Source Part Number: 920639-HTSS-110-04-L -D-RA Series: Flex Stack, HTSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: HTSS-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 920639-HTSS-110-04-L -D-RA Series: Flex Stack, HTSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: HTSS-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - HTSS-110-04-L-D-RA - 920639-HTSS-110-04-L-D-RA - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTSS-110-04-L-D-RA
920639-HTSS-110-04-L-D-RA
Rectangular Connectors - HTSS-110-04-L-D-RA 920639-HTSS-110-04-L-D-RA
Manufacturer: Samtec Inc. Win Source Part Number: 920639-HTSS-110-04-L -D-RA Series: Flex Stack, HTSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole, Right Angle Family Name: HTSS-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 920639-HTSS-110-04-L-D-RA
Series: Flex Stack, HTSS
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 20 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: HTSS-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
Electronic Connector
314-HTSS-110-04-L-D-RA
Electronic Connector 314-HTSS-110-04-L-D-RA
CONN HEADER R/A 20POS 2.54MM Product overview: HTSS-110-04-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-110-04-L-D- RA can be used for catalog matching and distributor lookup.

CONN HEADER R/A 20POS 2.54MM Product overview: HTSS-110-04-L-D-RA from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-110-04-L-D-RA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Header, 2.54Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec - 84T4738 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec
84T4738
Header, 2.54Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec 84T4738
HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 2.54MM, THOUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSS-110-04-L-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSS-110-04-L-D-RA
CONN HEADER R/A 20POS 2.54MM

CONN HEADER R/A 20POS 2.54MM

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920639-HTSS-110-04-L-D-RA 314-HTSS-110-04-L-D-RA 84T4738 HTSS-110-04-L-D-RA
Product Name Rectangular Connectors - HTSS-110-04-L-D-RA Electronic Connector Header, 2.54Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data