Samtec Inc. SMD Electronic Connector HTSS-110-01-L-DV

Description
CONN HEADER SMD 20POS 2.54MM Product overview: HTSS-110-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-110-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN HEADER SMD 20POS 2.54MM Product overview: HTSS-110-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-110-01-L-DV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Electronic Connector
314-HTSS-110-01-L-DV
SMD Electronic Connector 314-HTSS-110-01-L-DV
CONN HEADER SMD 20POS 2.54MM Product overview: HTSS-110-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-110-01-L-DV can be used for catalog matching and distributor lookup.

CONN HEADER SMD 20POS 2.54MM Product overview: HTSS-110-01-L-DV from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-110-01-L-DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - HTSS-110-01-L-DV - 920637-HTSS-110-01-L-DV - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTSS-110-01-L-DV
920637-HTSS-110-01-L-DV
Rectangular Connectors - HTSS-110-01-L-DV 920637-HTSS-110-01-L-DV
Manufacturer: Samtec Inc. Win Source Part Number: 920637-HTSS-110-01-L -DV Series: Flex Stack, HTSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 20 position 0.100" (2.54mm) Package: Tube Mounting: Surface Mount Family Name: HTSS-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 920637-HTSS-110-01-L-DV
Series: Flex Stack, HTSS
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 20 position 0.100" (2.54mm)
Package: Tube
Mounting: Surface Mount
Family Name: HTSS-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec - 40P2123 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec
40P2123
Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec 40P2123
HEADER, 2.54MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

HEADER, 2.54MM, SMD, 2X10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 314-HTSS-110-01-L-DV 920637-HTSS-110-01-L-DV 40P2123
Product Name SMD Electronic Connector Rectangular Connectors - HTSS-110-01-L-DV Header, 2.54Mm, Smd, 2X10 Position; Connector Systems Samtec
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150522 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details