The Header, 2.54mm, Vertical Through Hole, 14 Position from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features two rows and a total of 14 contacts, making it suitable for various connectivity needs. The connector is constructed from black glass-filled polyester or natural PCT, depending on the series, and is RoHS compliant. The insulation resistance is rated at a minimum of 5000 MΩ, and it can withstand a voltage of 1000 VRMS. The operating temperature range is -55°C to +125°C when using gold plating, and -55°C to +105°C with tin plating. The terminal material is phosphor bronze, with options for gold or tin plating over nickel. This product is compatible with several mating connectors, including SSW, SSQ, ESW, ESQ, SSM, and BCS. It is also lead-free solderable and suitable for wave soldering processes. For applications requiring mechanical stability, the use of mechanical board spacers is recommended.
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4720 |
| Product Name | Header, 2.54Mm, Vertical Though Hole, 14 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |