Samtec Inc. Rectangular Connectors - HTSS-107-01-L-DV-P-TR HTSS-107-01-L-DV-P-TR

Description
Manufacturer: Samtec Inc. Win Source Part Number: 920636-HTSS-107-01-L -DV-P-TR Series: Flex Stack, HTSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 14 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: HTSS-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 920636-HTSS-107-01-L -DV-P-TR Series: Flex Stack, HTSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 14 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: HTSS-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - HTSS-107-01-L-DV-P-TR - 920636-HTSS-107-01-L-DV-P-TR - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - HTSS-107-01-L-DV-P-TR
920636-HTSS-107-01-L-DV-P-TR
Rectangular Connectors - HTSS-107-01-L-DV-P-TR 920636-HTSS-107-01-L-DV-P-TR
Manufacturer: Samtec Inc. Win Source Part Number: 920636-HTSS-107-01-L -DV-P-TR Series: Flex Stack, HTSS Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Surface Mount 14 position 0.100" (2.54mm) Package: Reel - TR Mounting: Surface Mount Family Name: HTSS-107 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 125 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 920636-HTSS-107-01-L-DV-P-TR
Series: Flex Stack, HTSS
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Surface Mount 14 position 0.100" (2.54mm)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HTSS-107
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
HTSUS: 8536.69.4040

Buy Now
Singapore, Singapore
SMD Electronic Connector
314-HTSS-107-01-L-DV-P-TR
SMD Electronic Connector 314-HTSS-107-01-L-DV-P-TR
CONN HEADER SMD 14POS 2.54MM Product overview: HTSS-107-01-L-DV-P-T R from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-107-01-L-DV -P-TR can be used for catalog matching and distributor lookup.

CONN HEADER SMD 14POS 2.54MM Product overview: HTSS-107-01-L-DV-P-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-HTSS-107-01-L-DV-P-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - HTSS-107-01-L-DV-P-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTSS-107-01-L-DV-P-TR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTSS-107-01-L-DV-P-TR
CONN HEADER SMD 14POS 2.54MM

CONN HEADER SMD 14POS 2.54MM

Supplier's Site
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec - 62X7994 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
62X7994
Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec 62X7994
CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series RoHS Compliant: Yes

CONNECTOR, HEADER, 14 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Surface Mount; Product Range:HTSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 920636-HTSS-107-01-L-DV-P-TR 314-HTSS-107-01-L-DV-P-TR HTSS-107-01-L-DV-P-TR 62X7994
Product Name Rectangular Connectors - HTSS-107-01-L-DV-P-TR SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Connector, Header, 14 Position, 2Row, 2.54Mm; Connector Systems Samtec
Connector Type Rectangular Connectors, Heavy Duty Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
PCB Headers - 147158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight
View Details