Samtec Inc. Headers, Male Pins HTSS-105-01-L-DV

Description
CONN HEADER SMD 10POS 2.54MM
Datasheet
Description
CONN HEADER SMD 10POS 2.54MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - HTSS-105-01-L-DV - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
HTSS-105-01-L-DV
Headers, Male Pins HTSS-105-01-L-DV
CONN HEADER SMD 10POS 2.54MM

CONN HEADER SMD 10POS 2.54MM

Supplier's Site Datasheet
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec - 15AC8304 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
15AC8304
Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec 15AC8304
CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:HTSS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 2ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:HTSS Series; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number HTSS-105-01-L-DV 15AC8304
Product Name Headers, Male Pins Connector, Header, 10Pos, 2Row, 2.54Mm; Pitch Spacing Samtec
Product Type IC Headers; Header IC Headers
Mounting SMT; Solder; Surface Mount SMT; Surface Mount
Features Keying Slot
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 9094348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Headers & Wire Housings - G125-9605002 - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details