Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063684-HTS-128-G-A-
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Number of Contacts: 28
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): TS-128-G-A; TS-128-G-AA; TS-128-G-A-1; 0022286283; 77311-118-28LF;
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1063684-HTS-128-G-A-1 |
| Product Name | OEM Parts - OEM Parts (F - I) - HTS-128-G-A-1 |