Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959867-HTS-117-G-A
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Number of Contacts: 17
Gender: Male
Contact Plating: Gold
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 959867-HTS-117-G-A |
| Product Name | OEM Parts - OEM Parts (F - I) - HTS-117-G-A |