Samtec Inc. PCB Headers HTS-112-G-A

Description
.100" H-Temp Sgl Row Term Strip Screw Ma
Request a Quote Datasheet
Description
.100" H-Temp Sgl Row Term Strip Screw Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2088705 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088705
PCB Headers 2088705
.100" H-Temp Sgl Row Term Strip Screw Ma

.100" H-Temp Sgl Row Term Strip Screw Ma

Supplier's Site
PCB Headers - 2088704 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2088704
PCB Headers 2088704
.100" H-Temp Sgl Row Term Strip Screw Ma

.100" H-Temp Sgl Row Term Strip Screw Ma

Supplier's Site
Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec - 83T9022 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec
83T9022
Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec 83T9022
HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTS Series RoHS Compliant: Yes

HEADER, 2.54MM, VERTICAL THOUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:HTS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
HTS-112-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin HTS-112-G-A
.100" HIGH-TEMP SINGLE ROW SCREW

.100" HIGH-TEMP SINGLE ROW SCREW

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2088705 83T9022 HTS-112-G-A
Product Name PCB Headers Header, 2.54Mm, Vertical Though Hole, 12 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Specialty Pin
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details