Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 100 Position; Connector Systems Samtec HTMS-150-01-G-D-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 83T8988, is a through-hole, right-angle connector with a pitch spacing of 1.27 mm and 100 positions arranged in two rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The connector has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. This product is RoHS compliant and is designed for reliable board-to-board connections. It is important to note that this style does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Samtec Header, part number 83T8988, is a through-hole, right-angle connector with a pitch spacing of 1.27 mm and 100 positions arranged in two rows. It is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals, with plating options available in gold or tin over nickel. The connector has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. This product is RoHS compliant and is designed for reliable board-to-board connections. It is important to note that this style does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 100 Position; Connector Systems Samtec - 83T8988 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 100 Position; Connector Systems Samtec
83T8988
Header, 1.27Mm, Though Hole, Right Angle, 100 Position; Connector Systems Samtec 83T8988
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 100 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8988
Product Name Header, 1.27Mm, Though Hole, Right Angle, 100 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-FL2G-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Standard Housings Pink - 1327G22 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers