Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 49 Position; Connector Systems Samtec HTMS-149-01-G-S

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 49 Position (part number 84T4695) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It has a single row with 49 contacts and utilizes through-hole termination. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector has a current rating of 5 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, and -55°C to +125°C with gold plating. It is RoHS compliant and suitable for lead-free soldering. The product is compatible with other series such as SMS, SLM, and RSM, but it is important to note that style -02 does not mate with the SMS series.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 49 Position (part number 84T4695) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It has a single row with 49 contacts and utilizes through-hole termination. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector has a current rating of 5 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, and -55°C to +125°C with gold plating. It is RoHS compliant and suitable for lead-free soldering. The product is compatible with other series such as SMS, SLM, and RSM, but it is important to note that style -02 does not mate with the SMS series.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 49 Position; Connector Systems Samtec - 84T4695 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 49 Position; Connector Systems Samtec
84T4695
Header, 1.27Mm, Vertical Though Hole, 49 Position; Connector Systems Samtec 84T4695
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 49 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 49 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:49Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4695
Product Name Header, 1.27Mm, Vertical Though Hole, 49 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Tap-A-Dip, 14 Pin - 300-14 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details