Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 92 Position; Connector Systems Samtec HTMS-146-01-G-D-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 92 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 92 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 92 Position; Connector Systems Samtec - 84T4683 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 92 Position; Connector Systems Samtec
84T4683
Header, 1.27Mm, Though Hole, Right Angle, 92 Position; Connector Systems Samtec 84T4683
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 92 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 92 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:92Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4683
Product Name Header, 1.27Mm, Though Hole, Right Angle, 92 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers