Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 35 Position; Connector Systems Samtec HTMS-135-03-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 35 Position (part number 83T8953) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and -55°C to +125°C with gold plating. This product is RoHS compliant and is suitable for lead-free soldering. It is important to note that this header style does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 35 Position (part number 83T8953) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It is constructed with a black liquid crystal polymer insulator and phosphor bronze terminals, available with either gold or tin plating over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and -55°C to +125°C with gold plating. This product is RoHS compliant and is suitable for lead-free soldering. It is important to note that this header style does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 35 Position; Connector Systems Samtec - 83T8953 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 35 Position; Connector Systems Samtec
83T8953
Header, 1.27Mm, Though Hole, Right Angle, 35 Position; Connector Systems Samtec 83T8953
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 35 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 35 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:35Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8953
Product Name Header, 1.27Mm, Though Hole, Right Angle, 35 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1327-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details