Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-132-02-G-S

Description
CONN HDR .050" 13POS
Datasheet
Description
CONN HDR .050" 13POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-132-02-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-132-02-G-S
CONN HDR .050" 13POS

CONN HDR .050" 13POS

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 32 Position; Connector Systems Samtec - 84T4620 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 32 Position; Connector Systems Samtec
84T4620
Header, 1.27Mm, Vertical Though Hole, 32 Position; Connector Systems Samtec 84T4620
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 32 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 32 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:32Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTMS-132-02-G-S 84T4620
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Vertical Though Hole, 32 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products