Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec HTMS-128-03-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec - 84T4604 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec
84T4604
Header, 1.27Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec 84T4604
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 28 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:28Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4604
Product Name Header, 1.27Mm, Though Hole, Right Angle, 28 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
PCB Headers - 5473166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details