Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec HTMS-124-03-G-D-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 48 Position from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It has two rows with a total of 48 contacts, providing a current rating of 5 A per pin when one pin is powered per row. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C with tin plating, and -55°C to +125°C with gold plating. The header is suitable for various applications requiring reliable connections and is compatible with multiple mating connectors in the same series.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 48 Position from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It has two rows with a total of 48 contacts, providing a current rating of 5 A per pin when one pin is powered per row. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This product is RoHS compliant and operates within a temperature range of -55°C to +105°C with tin plating, and -55°C to +125°C with gold plating. The header is suitable for various applications requiring reliable connections and is compatible with multiple mating connectors in the same series.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec - 84T4577 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
84T4577
Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec 84T4577
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 48 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:48Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4577
Product Name Header, 1.27Mm, Though Hole, Right Angle, 48 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details