The Header, 1.27mm, Vertical Through Hole, 23 Position (part number 84T4564) from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It has a single row with 23 contacts and utilizes through-hole termination. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This product has a current rating of 5 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and suitable for lead-free soldering. The header is compatible with various mating connectors, including SMS, SLM, and RSM series.
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 23 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4564 |
| Product Name | Header, 1.27Mm, Vertical Though Hole, 23 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |