Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-120-01-G-D

Description
CONN HDR .050" 24POS
Description
CONN HDR .050" 24POS
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 40 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features two rows and a total of 40 contacts, making it suitable for various electronic connections. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and -55°C to +125°C with gold plating. This product is RoHS compliant and is lead-free solderable. It is important to note that the style -02 does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 40 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features two rows and a total of 40 contacts, making it suitable for various electronic connections. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and -55°C to +125°C with gold plating. This product is RoHS compliant and is lead-free solderable. It is important to note that the style -02 does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-120-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-120-01-G-D
CONN HDR .050" 24POS

CONN HDR .050" 24POS

Supplier's Site
Header, 1.27Mm, Vertical Though Hole, 40 Position; Connector Systems Samtec - 84T4539 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 40 Position; Connector Systems Samtec
84T4539
Header, 1.27Mm, Vertical Though Hole, 40 Position; Connector Systems Samtec 84T4539
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 40 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 40 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTMS-120-01-G-D 84T4539
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Vertical Though Hole, 40 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 1124-BFG.1B.100.PCZG-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details