Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 17 Position; Connector Systems Samtec HTMS-117-02-G-S

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 17 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a single row with 17 contacts and is compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either gold or tin plating over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C for tin plating and -55°C to +125°C for gold plating. This product is lead-free solderable and offers various lead styles and plating options. It is important to note that style -02 does not mate with SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 17 Position from Samtec is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a single row with 17 contacts and is compliant with RoHS standards. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, available with either gold or tin plating over nickel. The current rating is 5 A per pin, with an operating temperature range of -55°C to +105°C for tin plating and -55°C to +125°C for gold plating. This product is lead-free solderable and offers various lead styles and plating options. It is important to note that style -02 does not mate with SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 17 Position; Connector Systems Samtec - 84T4520 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 17 Position; Connector Systems Samtec
84T4520
Header, 1.27Mm, Vertical Though Hole, 17 Position; Connector Systems Samtec 84T4520
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 17 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 17 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4520
Product Name Header, 1.27Mm, Vertical Though Hole, 17 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data