Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-117-01-G-D-RA

Description
THROUGH-HOLE MICRO HEADER, 0.050
Datasheet
Description
THROUGH-HOLE MICRO HEADER, 0.050
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-117-01-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-117-01-G-D-RA
THROUGH-HOLE MICRO HEADER, 0.050

THROUGH-HOLE MICRO HEADER, 0.050

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec - 84T4516 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec
84T4516
Header, 1.27Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec 84T4516
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 34 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTMS-117-01-G-D-RA 84T4516
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole, Right Angle, 34 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data