Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec HTMS-115-03-G-D-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 30 Position (part number 84T4505) is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a two-row configuration with a total of 30 contacts. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector has a current rating of 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The product is RoHS compliant and is suitable for lead-free soldering. It is important to note that this style does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 30 Position (part number 84T4505) is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a two-row configuration with a total of 30 contacts. The insulator material is black liquid crystal polymer, while the terminals are made of phosphor bronze with options for gold or tin plating over nickel. This connector has a current rating of 5 A per pin, with an operating temperature range of -55°C to +105°C when using tin plating, and up to +125°C with gold plating. The product is RoHS compliant and is suitable for lead-free soldering. It is important to note that this style does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec - 84T4505 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
84T4505
Header, 1.27Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec 84T4505
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 30 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:30Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4505
Product Name Header, 1.27Mm, Though Hole, Right Angle, 30 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data