Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-115-01-G-S-RA

Description
CONN HDR .050" 11POS
Datasheet
Description
CONN HDR .050" 11POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-115-01-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-115-01-G-S-RA
CONN HDR .050" 11POS

CONN HDR .050" 11POS

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 15 Position; Connector Systems Samtec - 84T4501 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 15 Position; Connector Systems Samtec
84T4501
Header, 1.27Mm, Though Hole, Right Angle, 15 Position; Connector Systems Samtec 84T4501
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 15 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 15 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTMS-115-01-G-S-RA 84T4501
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole, Right Angle, 15 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers