Samtec Inc. Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec HTMS-114-02-G-D-SM

Description
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Datasheet
Description
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Micro Header, 0.050
Chicago, IL, United States
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
39AC4771
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec 39AC4771
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-114-02-G-D-SM
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-114-02-G-D-SM
CONN HDR .050" 22POS

CONN HDR .050" 22POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 39AC4771 HTMS-114-02-G-D-SM
Product Name Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Micro Connector and Nano Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details