Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-110-54-G-S

Description
CONN HDR .050" 11POS
Datasheet
Description
CONN HDR .050" 11POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-110-54-G-S
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-110-54-G-S
CONN HDR .050" 11POS

CONN HDR .050" 11POS

Supplier's Site
Through-Hole Micro Header, 0.050
Chicago, IL, United States
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
39AC4667
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec 39AC4667
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTMS-110-54-G-S 39AC4667
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details