Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-110-02-G-D-RA

Description
CONN HDR .050" 22POS
Datasheet
Description
CONN HDR .050" 22POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-110-02-G-D-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-110-02-G-D-RA
CONN HDR .050" 22POS

CONN HDR .050" 22POS

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec - 81R1483 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec
81R1483
Header, 1.27Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec 81R1483
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTMS-110-02-G-D-RA 81R1483
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole, Right Angle, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data