Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec HTMS-110-01-G-D

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 20 Position from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It has two rows and a total of 20 contacts, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product has a current rating of 5 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and supports lead-free soldering. The header is compatible with other series such as SMS, SLM, and RSM, but it is important to note that style -02 does not mate with the SMS series.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Vertical Through Hole, 20 Position from Samtec features a pitch spacing of 1.27mm and is designed for board-to-board applications. It has two rows and a total of 20 contacts, making it suitable for various connectivity needs. The insulator material is black liquid crystal polymer, while the terminal material is phosphor bronze, with plating options available in gold or tin over nickel. This product has a current rating of 5 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. It is RoHS compliant and supports lead-free soldering. The header is compatible with other series such as SMS, SLM, and RSM, but it is important to note that style -02 does not mate with the SMS series.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec - 84T4454 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec
84T4454
Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec 84T4454
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 20 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84T4454
Product Name Header, 1.27Mm, Vertical Though Hole, 20 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data