Samtec Inc. Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec HTMS-109-03-G-S-RA

Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTMS Series RoHS Compliant: Yes
Description
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTMS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 9 Position (part number 84T4453) is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a single row with nine contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either gold or tin plating over a nickel base, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The header is RoHS compliant and is suitable for lead-free soldering. It is important to note that this style does not mate with the SMS series connectors.

Datasheet Summary
Powered by GS/AI

The Header, 1.27mm, Through Hole, Right Angle, 9 Position (part number 84T4453) is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a single row with nine contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The product is available with either gold or tin plating over a nickel base, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The header is RoHS compliant and is suitable for lead-free soldering. It is important to note that this style does not mate with the SMS series connectors.

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec - 84T4453 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec
84T4453
Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec 84T4453
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-109-03-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-109-03-G-S-RA
CONN HDR .050" 10POS

CONN HDR .050" 10POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T4453 HTMS-109-03-G-S-RA
Product Name Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Geometry Right Angle
Termination Through Hole Right Angle Solder
Unlock Full Specs
to access all available technical data