Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-109-01-G-S-RA

Description
CONN HDR .050" 10POS
Datasheet
Description
CONN HDR .050" 10POS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-109-01-G-S-RA
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-109-01-G-S-RA
CONN HDR .050" 10POS

CONN HDR .050" 10POS

Supplier's Site
Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec - 84T4447 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec
84T4447
Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec 84T4447
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HTMS-109-01-G-S-RA 84T4447
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, 1.27Mm, Though Hole, Right Angle, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Termination Solder Through Hole Right Angle
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Accessories - 2262-A42029-031-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details