Samtec Inc. Header, 1.27Mm, Vertical Though Hole, 18 Position; Connector Systems Samtec HTMS-109-01-G-D

Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Datasheet
Description
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Header, 1.27Mm, Vertical Though Hole, 18 Position; Connector Systems Samtec - 84T4444 - Newark, An Avnet Company
Chicago, IL, United States
Header, 1.27Mm, Vertical Though Hole, 18 Position; Connector Systems Samtec
84T4444
Header, 1.27Mm, Vertical Though Hole, 18 Position; Connector Systems Samtec 84T4444
HEADER, 1.27MM, VERTICAL THOUGH HOLE, 18 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

HEADER, 1.27MM, VERTICAL THOUGH HOLE, 18 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Contact Termination Type:Through Hole; Product Range:HTMS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
HTMS-109-01-G-D
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins HTMS-109-01-G-D
CONN HDR .050" 20POS

CONN HDR .050" 20POS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 84T4444 HTMS-109-01-G-D
Product Name Header, 1.27Mm, Vertical Though Hole, 18 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Contacts - 1377G20-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111176 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details