The Header, 1.27mm, Through Hole, Right Angle, 6 Position (part number 84T4422) is designed for board-to-board applications with a pitch spacing of 1.27mm. It features a single row with six contacts and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The connector is available with either gold or tin plating over a nickel base, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin when one pin is powered per row and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. The product is RoHS compliant, making it suitable for environmentally conscious designs. It is important to note that this style does not mate with the SMS series connectors.
CONN HDR .050" 10POS
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 6 POSITION; Connector Systems:Board-to-Boa
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HTMS-106-02-G-S-RA | 84T4422 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Header, 1.27Mm, Though Hole, Right Angle, 6 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector; Rectangular Connectors, Heavy Duty | Board to Board Connector |
| Termination | Solder | Through Hole Right Angle |
| Mounting | Through Hole, Right Angle |