The Samtec Header, part number 84T4388, is a through-hole, right-angle connector with a pitch spacing of 1.27 mm and three positions. It features a single row design and is constructed from black liquid crystal polymer for the insulator and phosphor bronze for the terminals. The header is available with either gold or tin plating over a nickel base, ensuring compatibility with various soldering processes. It has a current rating of 5 A per pin and operates within a temperature range of -55°C to +105°C with tin plating, or -55°C to +125°C with gold plating. This product is RoHS compliant and is suitable for applications requiring reliable board-to-board connections. It is important to note that this style does not mate with the SMS series connectors.
HEADER, 1.27MM, THOUGH HOLE, RIGHT ANGLE, 3 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 84T4388 |
| Product Name | Header, 1.27Mm, Though Hole, Right Angle, 3 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |