Samtec Inc. Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec HTMS-101-21-G-D

Description
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Datasheet
Description
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Micro Header, 0.050
Chicago, IL, United States
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
39AC4201
Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec 39AC4201
Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Through-hole Micro Header, 0.050" x 0.100" Pitch RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39AC4201
Product Name Through-Hole Micro Header, 0.050" X 0.100" Pitch Rohs Compliant Samtec
Connector Type Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details