Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec HSS-136-T-1A

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 36 Position (part number 83T8915) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 36 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made from beryllium copper with options for gold or tin plating. The operating temperature range is from -55°C to +125°C, ensuring versatility in various environments. The contact resistance is rated at 10 mΩ, and the socket supports lead sizes ranging from 0.38mm to 0.56mm in diameter. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. The insertion and withdrawal forces are specified for both standard and low insertion force variants, providing flexibility based on application needs.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 36 Position (part number 83T8915) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 36 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made from beryllium copper with options for gold or tin plating. The operating temperature range is from -55°C to +125°C, ensuring versatility in various environments. The contact resistance is rated at 10 mΩ, and the socket supports lead sizes ranging from 0.38mm to 0.56mm in diameter. This product is RoHS compliant and lead-free solderable, making it suitable for modern electronic assembly processes. The insertion and withdrawal forces are specified for both standard and low insertion force variants, providing flexibility based on application needs.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec - 83T8915 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec
83T8915
Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec 83T8915
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 36 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:36Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8915
Product Name Socket, 2.54Mm, Vertical Through Hole, 36 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-3228-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details