Samtec Inc. OEM Parts - OEM Parts (F - I) - HSS-124-G-1B HSS-124-G-1B

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096013-HSS-124-G-1B Number of Rows: 1 Termination: Through Hole Contact Material: Brass Number of Contacts: 24 Gender: Receptacle Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): ESS-124-G-03; ESS-124-T-05; ESS-124-G-04HSS-124- G-1-B; HSS124G1B; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096013-HSS-124-G-1B Number of Rows: 1 Termination: Through Hole Contact Material: Brass Number of Contacts: 24 Gender: Receptacle Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): ESS-124-G-03; ESS-124-T-05; ESS-124-G-04HSS-124- G-1-B; HSS124G1B; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HSS-124-G-1B - 1096013-HSS-124-G-1B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HSS-124-G-1B
1096013-HSS-124-G-1B
OEM Parts - OEM Parts (F - I) - HSS-124-G-1B 1096013-HSS-124-G-1B
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096013-HSS-124-G-1B Number of Rows: 1 Termination: Through Hole Contact Material: Brass Number of Contacts: 24 Gender: Receptacle Contact Plating: Gold Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): ESS-124-G-03; ESS-124-T-05; ESS-124-G-04HSS-124- G-1-B; HSS124G1B; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096013-HSS-124-G-1B
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Number of Contacts: 24
Gender: Receptacle
Contact Plating: Gold
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): ESS-124-G-03; ESS-124-T-05; ESS-124-G-04HSS-124-G-1-B; HSS124G1B;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1096013-HSS-124-G-1B
Product Name OEM Parts - OEM Parts (F - I) - HSS-124-G-1B
Unlock Full Specs
to access all available technical data