The Socket 2.54mm Vertical Through Hole, 24 Position (part number 83T8830) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 24 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant and lead-free solderable, specifically for wave soldering. The contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces are specified for both standard and low insertion force variants. This socket is compatible with various mating connectors, including TS, TD, HTS, and others.
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 24 POSITION; Connector Systems:Board-to-Boa
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 83T8830 |
| Product Name | Socket, 2.54Mm, Vertical Through Hole, 24 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |