Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 23 Position; Connector Systems Samtec HSS-123-T-2

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 23 Position (part number 83T8823) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 23 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant and lead-free solderable, specifically for wave soldering. The contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces vary depending on the contact type, with standard insertion forces averaging 9 oz. This socket is compatible with various lead sizes and is part of the HSS series, which is recognized for its high-temperature capabilities.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 23 Position (part number 83T8823) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 23 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant and lead-free solderable, specifically for wave soldering. The contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces vary depending on the contact type, with standard insertion forces averaging 9 oz. This socket is compatible with various lead sizes and is part of the HSS series, which is recognized for its high-temperature capabilities.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 23 Position; Connector Systems Samtec - 83T8823 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 23 Position; Connector Systems Samtec
83T8823
Socket, 2.54Mm, Vertical Through Hole, 23 Position; Connector Systems Samtec 83T8823
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 23 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 23 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:23Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8823
Product Name Socket, 2.54Mm, Vertical Through Hole, 23 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Banana Connectors - 2835265 - RS Components, Ltd.
Specs
Gender Male / Plug; Female / Jack
Termination PCB Pin
View Details