Samtec Inc. Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec HSS-122-TT-1A

Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Description
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 22 Position (part number 83T8816) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 22 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with a plating option of gold over nickel or tin over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for different assembly needs.

Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 22 Position (part number 83T8816) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row with 22 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with a plating option of gold over nickel or tin over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for different assembly needs.

Suppliers

Company
Product
Description
Supplier Links
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec - 83T8816 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
83T8816
Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec 83T8816
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 22 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:22Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 83T8816
Product Name Socket, 2.54Mm, Vertical Through Hole, 22 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products