The Socket 2.54mm Vertical Through Hole, 15 Position (part number 83T8764) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with 15 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with a plating option of gold over nickel or tin over nickel. This socket operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. It is RoHS compliant and lead-free solderable, specifically for wave soldering. The insertion and withdrawal forces are specified for both standard and low insertion force variants, making it versatile for various applications.
.100 Mini Mate Isolated Power Connector
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 15 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HSS-115-TT-1B | 83T8764 |
| Product Name | Terminals | Socket, 2.54Mm, Vertical Through Hole, 15 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |