Samtec Inc. Terminals HSS-114-G-1C

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 14 Position (part number 83T8750) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 14 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with a brass shell, except for specific styles which use phosphor bronze. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. The operating temperature range is from -55°C to +125°C, with a contact resistance of 10 mΩ. The insertion force for standard contacts averages 9 oz, while low insertion force options are available with an average of 2.5 oz. The withdrawal force averages 2.5 oz for standard contacts. The socket is compatible with various lead sizes ranging from 0.38 mm to 0.56 mm in diameter. This product is part of the HSS series, which indicates its suitability for high-temperature applications.

Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 14 Position (part number 83T8750) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 14 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with a brass shell, except for specific styles which use phosphor bronze. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. The operating temperature range is from -55°C to +125°C, with a contact resistance of 10 mΩ. The insertion force for standard contacts averages 9 oz, while low insertion force options are available with an average of 2.5 oz. The withdrawal force averages 2.5 oz for standard contacts. The socket is compatible with various lead sizes ranging from 0.38 mm to 0.56 mm in diameter. This product is part of the HSS series, which indicates its suitability for high-temperature applications.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-114-G-1C
Terminals HSS-114-G-1C
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec - 83T8750 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec
83T8750
Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec 83T8750
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 14 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-114-G-1C 83T8750
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 14 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details