Samtec Inc. Pin & Socket Connectors HSS-113-TT-2

Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HSS-113-TT-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HSS-113-TT-2
Pin & Socket Connectors HSS-113-TT-2
.100 High-Temp Single Row Screw Mach Skt

.100 High-Temp Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec - 83T8747 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
83T8747
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec 83T8747
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-113-TT-2 83T8747
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Vertical Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details