Samtec Inc. Terminals HSS-113-T-2

Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Description
.100 Mini Mate Isolated Power Connector
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 13 Position (part number 83T8743) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 13 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant and lead-free solderable, specifically for wave soldering. The contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces vary depending on the contact type, with standard forces averaging 9 oz for insertion and 2.5 oz for withdrawal. This socket is compatible with various lead sizes and is part of the HSS series, which is recognized for its reliability in electronic connections.

Datasheet Summary
Powered by GS/AI

The Socket, 2.54mm, Vertical Through Hole, 13 Position (part number 83T8743) is designed for board-to-board applications with a pitch spacing of 2.54mm and a single row configuration. It features 13 contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with options for gold or tin plating over nickel. The operating temperature range is from -55°C to +125°C, and it is RoHS compliant and lead-free solderable, specifically for wave soldering. The contact resistance is rated at 10 mΩ, and the insertion and withdrawal forces vary depending on the contact type, with standard forces averaging 9 oz for insertion and 2.5 oz for withdrawal. This socket is compatible with various lead sizes and is part of the HSS series, which is recognized for its reliability in electronic connections.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-113-T-2
Terminals HSS-113-T-2
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec - 83T8743 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec
83T8743
Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec 83T8743
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 13 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:13Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HSS-113-T-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HSS-113-T-2
.100" HIGH-TEMP SINGLE ROW SCREW

.100" HIGH-TEMP SINGLE ROW SCREW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSS-113-T-2 83T8743 HSS-113-T-2
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 13 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details