Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096340-HSS-113-T-1A
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Number of Contacts: 13
Gender: Receptacle
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): 22-17-3132; HSS-113-G-2; ESS-113-G-04; ESS-113-T-03; 6-534237-1; 75915-313LFHSS-113-T
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096340-HSS-113-T-1A |
| Product Name | OEM Parts - OEM Parts (F - I) - HSS-113-T-1A |