Samtec Inc. Terminals HSS-112-TT-1A

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-112-TT-1A
Terminals HSS-112-TT-1A
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec - 83T8737 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
83T8737
Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec 83T8737
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 12 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-112-TT-1A 83T8737
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 12 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data