Samtec Inc. Terminals HSS-110-T-1A

Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet
Description
.100 Mini Mate Isolated Power Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Terminals
HSS-110-T-1A
Terminals HSS-110-T-1A
.100 Mini Mate Isolated Power Connector

.100 Mini Mate Isolated Power Connector

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec - 83T8714 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
83T8714
Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec 83T8714
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 10 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number HSS-110-T-1A 83T8714
Product Name Terminals Socket, 2.54Mm, Vertical Through Hole, 10 Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers