Samtec Inc. Pin & Socket Connectors HSS-109-T-2

Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HSS-109-T-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HSS-109-T-2
Pin & Socket Connectors HSS-109-T-2
.100 High-Temp Single Row Screw Mach Skt

.100 High-Temp Single Row Screw Mach Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HSS-109-T-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HSS-109-T-2
.100" HIGH-TEMP SINGLE ROW SCREW

.100" HIGH-TEMP SINGLE ROW SCREW

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec - 83T8709 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec
83T8709
Socket, 2.54Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec 83T8709
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:9Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSS-109-T-2 HSS-109-T-2 83T8709
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products