The Socket, 2.54mm, Vertical Through Hole, 9 Position (part number 83T8703) is designed for board-to-board connections with a pitch spacing of 2.54mm. It features a single row with nine contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, and the contacts are made of beryllium copper with a brass shell, ensuring durability and reliability. The product operates within a temperature range of -55°C to +125°C and is RoHS compliant. The contact resistance is rated at 10 mΩ, and it supports lead sizes ranging from 0.38mm to 0.56mm in diameter. The insertion and withdrawal forces are specified for both standard and low insertion force options, making it versatile for various applications.
.100 Mini Mate Isolated Power Connector
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 9 POSITION; Connector Systems:Board-to-Boa
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | HSS-109-G-1A | 83T8703 |
| Product Name | Terminals | Socket, 2.54Mm, Vertical Through Hole, 9 Position; Connector Systems Samtec |
| Connector Type | Board to Board Connector |