Samtec Inc. Pin & Socket Connectors HSS-105-G-2

Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote
Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 5 Position (part number 83T8673) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with five contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of beryllium copper with a brass shell, except for style 5A which uses phosphor bronze. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion and withdrawal forces vary depending on the contact type, with standard insertion forces averaging 9 oz and withdrawal forces averaging 2.5 oz. This socket is compatible with various lead sizes and is part of the HSS series, making it a versatile choice for engineers looking for reliable connectivity solutions.

Datasheet Summary
Powered by GS/AI

The Socket 2.54mm Vertical Through Hole, 5 Position (part number 83T8673) from Samtec is designed for board-to-board applications with a pitch spacing of 2.54mm. It features a single row configuration with five contacts and is suitable for through-hole mounting. The insulator material is black glass-filled polyester, while the contacts are made of beryllium copper with a brass shell, except for style 5A which uses phosphor bronze. The product is RoHS compliant and lead-free solderable, specifically for wave soldering. It operates within a temperature range of -55°C to +125°C and has a contact resistance of 10 mΩ. The insertion and withdrawal forces vary depending on the contact type, with standard insertion forces averaging 9 oz and withdrawal forces averaging 2.5 oz. This socket is compatible with various lead sizes and is part of the HSS series, making it a versatile choice for engineers looking for reliable connectivity solutions.

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HSS-105-G-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HSS-105-G-2
Pin & Socket Connectors HSS-105-G-2
.100 High-Temp Single Row Screw Mach Skt

.100 High-Temp Single Row Screw Mach Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HSS-105-G-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HSS-105-G-2
.100" HIGH-TEMP SINGLE ROW SCREW

.100" HIGH-TEMP SINGLE ROW SCREW

Supplier's Site
Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec - 83T8673 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec
83T8673
Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec 83T8673
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 5 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSS-105-G-2 HSS-105-G-2 83T8673
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Socket, 2.54Mm, Vertical Through Hole, 5 Position; Connector Systems Samtec
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers