Samtec Inc. OEM Parts - OEM Parts (F - I) - HSS-104-TT-1C HSS-104-TT-1C

Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063566-HSS-104-TT-1 C Packaging: Bulk Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 4 Gender: Receptacle Contact Plating: Tin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): ESS-104-T-03; 215297-4; 38-00-1424; CES-104-01-T-S; SSW-104-01-T-S; 22-18-2041HSS-104-TT -1-C; HSS104TT1C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063566-HSS-104-TT-1 C Packaging: Bulk Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 4 Gender: Receptacle Contact Plating: Tin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): ESS-104-T-03; 215297-4; 38-00-1424; CES-104-01-T-S; SSW-104-01-T-S; 22-18-2041HSS-104-TT -1-C; HSS104TT1C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HSS-104-TT-1C - 1063566-HSS-104-TT-1C - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HSS-104-TT-1C
1063566-HSS-104-TT-1C
OEM Parts - OEM Parts (F - I) - HSS-104-TT-1C 1063566-HSS-104-TT-1C
Manufacturer: Samtec Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063566-HSS-104-TT-1 C Packaging: Bulk Pitch: 2.54 mm Number of Rows: 1 Termination: Solder Contact Material: Brass Number of Contacts: 4 Gender: Receptacle Contact Plating: Tin Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): ESS-104-T-03; 215297-4; 38-00-1424; CES-104-01-T-S; SSW-104-01-T-S; 22-18-2041HSS-104-TT -1-C; HSS104TT1C; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC

Manufacturer: Samtec Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063566-HSS-104-TT-1C
Packaging: Bulk
Pitch: 2.54 mm
Number of Rows: 1
Termination: Solder
Contact Material: Brass
Number of Contacts: 4
Gender: Receptacle
Contact Plating: Tin
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): ESS-104-T-03; 215297-4; 38-00-1424; CES-104-01-T-S; SSW-104-01-T-S; 22-18-2041HSS-104-TT-1-C; HSS104TT1C;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1063566-HSS-104-TT-1C
Product Name OEM Parts - OEM Parts (F - I) - HSS-104-TT-1C
Unlock Full Specs
to access all available technical data