Samtec Inc. Pin & Socket Connectors HSS-102-T-2

Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet
Description
.100 High-Temp Single Row Screw Mach Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - HSS-102-T-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
HSS-102-T-2
Pin & Socket Connectors HSS-102-T-2
.100 High-Temp Single Row Screw Mach Skt

.100 High-Temp Single Row Screw Mach Skt

Buy Now
Socket, 2.54Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec - 83T8646 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 2.54Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec
83T8646
Socket, 2.54Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec 83T8646
SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 2 POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

SOCKET, 2.54MM, VERTICAL THROUGH HOLE, 2 POSITION; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Connector Mounting:Through Hole Mount; Product Range:HSS Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
HSS-102-T-2
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets HSS-102-T-2
CONN RCPT 2POS 0.1 GOLD PCB

CONN RCPT 2POS 0.1 GOLD PCB

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number HSS-102-T-2 83T8646 HSS-102-T-2
Product Name Pin & Socket Connectors Socket, 2.54Mm, Vertical Through Hole, 2 Position; Connector Systems Samtec Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Connector Type Board to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data